- Trained on our vast library of engineering resources.

Littelfuse, Inc. Teccor® 15/20/25Amp Rectifiers D2025L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teccor® 15/20/25Amp Rectifiers - D2025L - Littelfuse, Inc.
Chicago, IL, United States
Teccor® 15/20/25Amp Rectifiers
D2025L
Teccor® 15/20/25Amp Rectifiers D2025L
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolate d TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)

Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolated TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolated TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)

Supplier's Site Datasheet
Single Diodes - D2025L-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
D2025L-ND
Single Diodes D2025L-ND
Diode Standard 200V 15.9A Through Hole TO-220 Isolated Tab

Diode Standard 200V 15.9A Through Hole TO-220 Isolated Tab

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - D2025L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
D2025L
Discrete Semiconductor Products - Diodes - Rectifiers D2025L
DIODE GP 200V 15.9A TO220

DIODE GP 200V 15.9A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number D2025L D2025L-ND D2025L
Product Name Teccor® 15/20/25Amp Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Diode up to 1800V - DMA10IM1200UZ - Littelfuse, Inc.
Specs
Package TO-252AA (DPak) (2HV)
View Details
15KPA-HR Series - 15KPA20A-HR - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 34.3 volts
VBR 24.46 volts
View Details
2 suppliers
Three Phase Bridges - VUO36-14NO8 - Littelfuse, Inc.
Specs
Rectifier Configuration / Technology Bridge
Package FO-B
IFSM 550 amps
View Details