Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Maximum Continuous Forward Current = 1A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOD-323
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Length = 1.8mm
High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Maximum Continuous Forward Current = 1A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOD-323
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 2
Length = 1.8mm
Delivery on production packaging - Reel. This product is non-returnable.
DIODE SCHOTTKY 30V 1A SOD323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 733447-PMEG3010BEA,1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A (DC)
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: PMEG3010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 1A
Current - Reverse Leakage at Vr: 150μA at 30V
Capacitance at Vr, F: 70pF at 1V, 1MHz
DIODE SCHOTTKY 30V 1A SOD323
Diode Schottky 30V 1A (DC) Surface Mount SOD-323
Diode Schottky 30V 1A (DC) Surface Mount SOD-323
Diode Schottky 30V 1A (DC) Surface Mount SOD-323
PMEG3010BEA - 1 A low VF MEGA Schottky barrier rectifier
Nexperia B.V. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
Product Number | PMEG3010BEA,115 | 485587 | PMEG3010BEA,115 | 733447-PMEG3010BEA,115 | PMEG3010BEA,115 | 1727-5199-1-ND | PMEG3010BEA,115 |
Product Name | 1 A low VF MEGA Schottky barrier rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Single - PMEG3010BEA,115 | Discrete Semiconductor | Single Diodes | ||
Rectifier Configuration / Technology | Schottky | Schottky | Bridge; Schottky | ||||
Package | SOD-323; SOD323 | SOD-323; SOD-323 | SC-76; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD323 | ||
RoHS Compliant | RoHS | RoHS | |||||
IR | 0.1500 mA | 0.1500 mA |