Nexperia B.V. 60 V, 1 A low VF MEGA Schottky barrier rectifier PMEG6010AESBYL

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A low VF MEGA Schottky barrier rectifier - PMEG6010AESBYL - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A low VF MEGA Schottky barrier rectifier
PMEG6010AESBYL
60 V, 1 A low VF MEGA Schottky barrier rectifier PMEG6010AESBYL
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a leadless ultra small DSN1006-2 (SOD993) Surface-Mounted Device (SMD) package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Low forward voltage, typical: VF = 525 mV Low reverse current, typical: IR = 185 µA Package height typ. 270 µm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Low power consumption applications Ultra high-speed switching LED backlight for mobile application

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a leadless ultra small DSN1006-2 (SOD993) Surface-Mounted Device (SMD) package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage, typical: VF = 525 mV
  • Low reverse current, typical: IR = 185 µA
  • Package height typ. 270 µm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Low power consumption applications
  • Ultra high-speed switching
  • LED backlight for mobile application
Supplier's Site Datasheet
Yishun, Singapore
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367191-PMEG6010AESBYL
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367191-PMEG6010AESBYL
Win Source Part Number: 1367191-PMEG6010AESB YL Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 2-XDFN Supplier Device Package: DSN1006-2 Base Product Number: PMEG6010 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 625 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 2.4 ns Current - Reverse Leakage @ Vr: 650 µA @ 60 V Capacitance @ Vr, F: 20pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1367191-PMEG6010AESBYL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 2-XDFN
Supplier Device Package: DSN1006-2
Base Product Number: PMEG6010
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 625 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2.4 ns
Current - Reverse Leakage @ Vr: 650 µA @ 60 V
Capacitance @ Vr, F: 20pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 1A DSN1006-2 - 554-PMEG6010AESBYL - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 1A DSN1006-2
554-PMEG6010AESBYL
DIODE SCHOTTKY 60V 1A DSN1006-2 554-PMEG6010AESBYL
DIODE SCHOTTKY 60V 1A DSN1006-2

DIODE SCHOTTKY 60V 1A DSN1006-2

Supplier's Site
Single Diodes - 1727-7475-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7475-2-ND
Single Diodes 1727-7475-2-ND
Diode Schottky 60V 1A Surface Mount DSN1006-2

Diode Schottky 60V 1A Surface Mount DSN1006-2

Supplier's Site Datasheet
Single Diodes - 1727-7475-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7475-1-ND
Single Diodes 1727-7475-1-ND
Diode Schottky 60V 1A Surface Mount DSN1006-2

Diode Schottky 60V 1A Surface Mount DSN1006-2

Supplier's Site Datasheet
Single Diodes - 1727-7475-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7475-6-ND
Single Diodes 1727-7475-6-ND
Diode Schottky 60V 1A Surface Mount DSN1006-2

Diode Schottky 60V 1A Surface Mount DSN1006-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6010AESBYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6010AESBYL
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6010AESBYL
DIODE SCHOTTKY 60V 1A DSN1006-2

DIODE SCHOTTKY 60V 1A DSN1006-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG6010AESBYL
Schottky Diodes & Rectifiers PMEG6010AESBYL
Schottky Diodes & Rectifiers PMEG6010AESB/DSN1006 -2/REEL 7

Schottky Diodes & Rectifiers PMEG6010AESB/DSN1006-2/REEL 7

Supplier's Site Datasheet
 - PMEG6010AESBYL - Rochester Electronics
Newburyport, MA, United States
Nexperia PMEG6010AE - Rectifier Diode, Schottky, 60V, SOD993

Nexperia PMEG6010AE - Rectifier Diode, Schottky, 60V, SOD993

Supplier's Site Datasheet
Schottky Rectifier, 1A, 60V, Sod-993; Repetitive Reverse Voltage Vrrm Max Nexperia - 82Y7175 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 60V, Sod-993; Repetitive Reverse Voltage Vrrm Max Nexperia
82Y7175
Schottky Rectifier, 1A, 60V, Sod-993; Repetitive Reverse Voltage Vrrm Max Nexperia 82Y7175
SCHOTTKY RECTIFIER, 1A, 60V, SOD-993; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-993; No. of Pins:2Pins; Forward Voltage VF Max:625mV; Forward Surge Current IfsmRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 60V, SOD-993; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-993; No. of Pins:2Pins; Forward Voltage VF Max:625mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Utmel Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Rochester Electronics Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number PMEG6010AESBYL 1367191-PMEG6010AESBYL 554-PMEG6010AESBYL 1727-7475-2-ND PMEG6010AESBYL PMEG6010AESBYL PMEG6010AESBYL 82Y7175
Product Name 60 V, 1 A low VF MEGA Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes DIODE SCHOTTKY 60V 1A DSN1006-2 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 60V, Sod-993; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky Schottky
Package SOD993 2-XDFN 2-XDFN DSN-1006-2 SOD993 SOD-993
RoHS Compliant RoHS RoHS RoHS
IR 0.6500 mA
VF 0.6250 volts 0.6250 volts 0.6250 volts 0.6250 volts 0.6250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS521,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1100 to 1.1 volts
View Details
6 suppliers
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020AELP-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128
RoHS Compliant RoHS
View Details
45 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG045V100EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289
RoHS Compliant RoHS
View Details
6 suppliers
30 V, 1 A low VF Schottky barrier rectifier - PMEG3010BEP-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128
RoHS Compliant RoHS
View Details
2 suppliers