Diode Array 2 Independent Schottky 60V 5A Surface Mount 8-PowerTDFN
Schottky Diodes & Rectifiers 10A 60V TMBS FlatPAK 5x6
DIODE ARR SCHOTT 60V 5A FLATPAK
SCHOTTKY RECTIFIER, DUAL, 60V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
Product Number | V10K60DU-M3/H-ND | V10K60DU-M3/H | V10K60DU-M3/H | 95AC2547 |
Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 60V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay |
Tj | -40 to 150 C (-40 to 302 F) | |||
Package | 8-PowerTDFN | FlatPAK-5x6-8 | FlatPAK | |
Life Cycle Stage | Active | |||
VF | 0.6200 volts | 0.6200 volts |