100 V, 2 A low leakage current Schottky barrier rectifier in a CFP3-HP (SOD123HP) power flat lead SMD plastic package measuring 2.80 mm × 1.80 mm × 0.90 mm with an exposed heatsink for thermal performance. It has a maximum reverse voltage of 100 V, a maximum average forward current of 2 A at 165 °C, a forward voltage of 780 to 840 mV at 2 A, and a reverse current of up to 150 nA at 25 °C and 500 µA at 125 °C. It meets the Absolute Maximum Rating System (IEC 60134) with a junction temperature rating of 175 °C.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 2.8A 2-Pin CFP-HP Product overview: PMEG10020ELXEX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG10020ELXEX can be used for catalog matching and distributor lookup.
PMEG10020ELXE/SOD123
DIODE SCHOTTKY 100V 2A SOD123HP
DIODE SCHOTTKY 100V 2A SOD123HP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | PMEG10020ELXEX | 280-PMEG10020ELXEX | 1727-PMEG10020ELXEXCT-ND |
| Product Name | 100 V, 2 A low leakage current Schottky barrier rectifier | Schottky 2.8A Diode and Rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-123; SOD123HP SOD123HP | Reel | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 50 amps |