DIODE GEN PURP 1KV 40A DO5
Silicon Power Rectifier Diode, 40 A Forward Current, 1.30 V at 25°C Forward Voltage
Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|
Product Category | Rectifiers | Rectifiers |
Product Number | NTE6002 | 70215998 |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER 1000V 40A DO-5 CATHODE CASE |
Life Cycle Stage | Active | |
VRRM | 1000 volts | |
IFSM | 500 amps | |
IR | 9000 mA |