Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Voltage Multipliers, Inc. | |
---|---|
Product Category | General Purpose Diodes |
Product Number | 1N6527 |
Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
Life Cycle Stage | Maturity |
Package | Axial-Leaded, Glass |
VF | 12 volts |