NXP Semiconductors Logic - Logic - Parity Generators and Checkers - 74HCT280N,652 74HCT280N,652

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - 74HCT280N,652 - 74HCT280N,652 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Parity Generators and Checkers - 74HCT280N,652
74HCT280N,652
Logic - Logic - Parity Generators and Checkers - 74HCT280N,652 74HCT280N,652
Manufacturer: NXP Win Source Part Number: 765502-74HCT280N,652 Series: 74HCT Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 9-Bit Logic Type: Parity Generator/Checker Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 765502-74HCT280N,652
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 9-Bit
Logic Type: Parity Generator/Checker
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Parity Generators and Checkers - 74HCT280N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74HCT280N,652
Parity Generators and Checkers 74HCT280N,652
Parity Generator 9-Bit 14-DIP

Parity Generator 9-Bit 14-DIP

Supplier's Site Datasheet
Logic - Parity Generators and Checkers - 74HCT280N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74HCT280N,652
Logic - Parity Generators and Checkers 74HCT280N,652
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Parity Generators and Checkers
74HCT280N,652-ND
Parity Generators and Checkers 74HCT280N,652-ND
Parity Generator 9-Bit 14-DIP

Parity Generator 9-Bit 14-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74HCT280N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
74HCT280N,652
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 74HCT280N,652
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74HCT280N,652 74HCT280N,652 74HCT280N,652 74HCT280N,652-ND 74HCT280N,652
Product Name Logic - Logic - Parity Generators and Checkers - 74HCT280N,652 Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 9 9
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901BCA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
 - 93S48FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP16
View Details
9-bit odd/even parity generator/checker - 74HCT280D-Q100J - Nexperia B.V.
Specs
Supply Voltage 5V; Other; 4.5 - 5.5
Package Type Other; SOT108-1
Logic Family TTL
View Details
8-Bit Parity Checker - 5123/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details