3-Line to 8-Line Non-Inverting Decoder/Demultiplexe
Texas Instruments | |
---|---|
Product Category | Logic Decoders and Demultiplexers |
Product Number | CD74AC238M96E4 |
Product Name | CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer |
Function | Decoder/Demultiplexer |
Input Lines | 3 |
Output Lines | 8 |
Supply Voltage | 1.5V; 5.5 |
Package Type | SOIC |