NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.5 x 0.95mm
NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.5 x 0.95mm
Delivery on production packaging - Tube. This product is non-returnable.
NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.5 x 0.95mm
RS Components, Ltd. | |
---|---|
Product Category | Logic Decoders and Demultiplexers |
Product Number | 7812762 |
Function | Decoder; Demultiplexer; Decoder/Demultiplexer |
Input Lines | 3 |
Output Lines | 8 |
Package Type | TSSOP |