Nexperia B.V. Dual 2-to-4 line decoder/demultiplexer 74HCT139D-Q100J

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-to-4 line decoder/demultiplexer - 74HCT139D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-to-4 line decoder/demultiplexer
74HCT139D-Q100J
Dual 2-to-4 line decoder/demultiplexer 74HCT139D-Q100J
The 74HC139-Q100; 74HCT139-Q100 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nE is HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer application. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Input levels: For 74HC139-Q100: CMOS level For 74HCT139-Q100: TTL level Demultiplexing capability 2 independent 2-to-4 decoders Multifunction capability Suitable for memory decoding, data routing or code conversion Complies with JEDEC standard no. 7A Active LOW mutually exclusive outputs ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC139-Q100; 74HCT139-Q100 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nE is HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer application. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Input levels:
    • For 74HC139-Q100: CMOS level
    • For 74HCT139-Q100: TTL level
  • Demultiplexing capability
  • 2 independent 2-to-4 decoders
  • Multifunction capability
  • Suitable for memory decoding, data routing or code conversion
  • Complies with JEDEC standard no. 7A
  • Active LOW mutually exclusive outputs
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
 - 74HCT139D-Q100J - Rochester Electronics
Newburyport, MA, United States
74HCT139 - Dual 2-to-4 line decoder/demultiplexe r

74HCT139 - Dual 2-to-4 line decoder/demultiplexer

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74HCT139D-Q100J 74HCT139D-Q100J
Product Name Dual 2-to-4 line decoder/demultiplexer
Function Decoder/Demultiplexer Decoder; Demultiplexer
Input Lines 2 4; 0ther; 4 line
Output Lines 4 4; Other; 4 line
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74AHCT138PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Single-pole single-throw analog switch - 74AHCT1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
Package Type SOT753
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HCT138BQ-Q100,11 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74HC138D-Q100,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers