Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.
Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers
Serial In Parallel Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHIFT REGISTER 8STAGE 16TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 100799-MC14094BDTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
IC SHIFT REGISTER 8STAGE 16TSSOP
Quarktwin Technology Ltd. | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
Product Number | MC14094BDTR2G | MC14094BDTR2GOSTR-ND | 6881537P | MC14094BDTR2G | MC14094BDTR2G | 100799-MC14094BDTR2G | MC14094BDTR2G |
Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Logic - Shift Registers - MC14094BDTR2G | Logic - Shift Registers | ||
Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
Supply Voltage | 1.8V; 3V ~ 18V | 3V ~ 18V | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 1.8V | 3 V ~ 18 V | ||
Output Characteristics | 3-State; Tri-State | 3-State | Tri-State | ||||
Package Type | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | TSSOP; SZIP; Other | SOP; SSOP; TSSOP; Other; TSSOP-16 | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |