CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125
IC 24STAGE FREQ DIVIDER 16-SOIC
IC DIVIDER BY 2 24-BIT 16SOIC
IC 24STAGE FREQ DIVIDER 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028261-CD4521BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 13MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Texas Instruments | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers |
Product Number | CD4521BM96 | CD4521BM96 | CD4521BM96 | CD4521BM96 | 1028261-CD4521BM96 | 296-31533-2-ND | CD4521BM96 |
Product Name | CD4521B CMOS 24-Stage Frequency Divider | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Integrated Circuits | Logic - Logic - Counters, Dividers - CD4521BM96 | Counters, Dividers | Counters, Dividers |
Number of Stages (Bits) | 7 bits | ||||||
Clock Frequency | 8 MHz | 13 MHz | 13 MHz | ||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Supply Voltage | 3V; 18 | 3 V ~ 18.0 V | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
Operating Current | 0.3000 mA |