Divide-By-Twelve Counter 14-SOIC 0 to 70
74LS92 - Divide-By-Twelve Counter
IC DIVIDER BY 12 4-BIT 14SOIC
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 848836-SN74LS92D
Series: 74LS
Features: Counter IC 1 Element 4 Bit
Package: Tube
Family Name: 74LS92
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS92DE4-ND, -SN74LS92DG4, SN74LS92DE4, SN74LS92DG4, 296-3747-5, -SN74LS92DG4-NDR, SN74LS92DG4-ND
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC
IC COUNTER DIVIDE X12 14SOIC
Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Dividers | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers |
Product Number | SN74LS92D | SN74LS92D | SN74LS92D | SN74LS92D | 848836-SN74LS92D | 296-3747-5-ND | SN74LS92D |
Product Name | SN74LS92 Divide-By-Twelve Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS92D | Counters, Dividers | Logic - Counters, Dividers | |
Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | |||||
Package Type | PDIP,SO,SOIC | SOIC; SOIC14 | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154", 3.90mm Width) | ||
Logic Family | LS | ||||||
Number of Stages (Bits) | 4 bits | ||||||
Operating Current | 15 mA |