CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-PDIP -55 to 125
IC DECADE COUNTER 5-BIT 16DIP
IC COUNTER/DIVIDR DECADE 16-DIP
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-PDIP
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-PDIP
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | CD4026BEE4 | CD4026BEE4 | CD4026BEE4 | 296-36085-5-ND | CD4026BEE4 |
Product Name | CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||
Package Type | PDIP,SO,TSSOP | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
Logic Family | CD4000 | ||||
Number of Stages (Bits) | 7 bits |