Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Counter
Number of Stages = 8
Logic Family = VHC
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
IC COUNTER BIN DUAL 4BIT 14-SOIC
4 BIT DUAL BINARY COUNTER, SOIC-14; Logic Family / Base Number:74VHC393; Counter Type:Binary; Clock Frequency:170MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
DigiKey | Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | 74VHC393MFS-ND | 74VHC393M | 8021399 | 74VHC393M | 78K6380 |
Product Name | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | 4 Bit Dual Binary Counter, Soic-14; Logic Family / Base Number Onsemi | |
Counter Type | MOD-N | Binary | Binary | ||
Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | |||
Counter Direction | UP | UP | UP | ||
Package Type | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
Number of Pins | 14 | 14 | 14 |