Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076517-74VHC393MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 115MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 94
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Counter
Logic Family = VHC
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Counter
Logic Family = VHC
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
IC BIN COUNTER DL 4BIT 14TSSOP
Win Source Electronics | Quarktwin Technology Ltd. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | 076517-74VHC393MTC | 74VHC393MTC | 74VHC393MTC-ND | 8030977P | 74VHC393MTC |
Product Name | Logic - Logic - Counters, Dividers - 74VHC393MTC | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
Supply Voltage | 2 V ~ 5.5 V | 2 V ~ 5.5 V | 2.5V; 3V; 3.3V; 3.6V; 5V | ||
Package Type | SOP; SSOP; TSSOP; 14-TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | TSSOP | SSOP |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Clock Frequency | 115 MHz | ||||
Counter Type | MOD-N | Binary |