14-bit asynch binary counter,HEF4060BT - Standard Logic - Counters & Shift Registers
14-bit asynch binary counter,HEF4060BT - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
14-bit asynch binary counter,HEF4060BT - Standard Logic - Counters & Shift Registers
RS Components, Ltd. | |
---|---|
Product Category | Logic Counters |
Product Number | 3558934 |
Counter Type | Binary |
Counter Direction | UP |
Supply Voltage | 3V |
Package Type | SOIC |