Texas Instruments CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259M

Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HCT259M - Texas Instruments
Dallas, TX, United States
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch
CD74HCT259M
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259M
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

Supplier's Site Datasheet
Integrated Circuits - CD74HCT259M - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD74HCT259M
Integrated Circuits CD74HCT259M
IC 8BIT ADDRESSABLE LATCH 16SOIC

IC 8BIT ADDRESSABLE LATCH 16SOIC

Supplier's Site Datasheet
Latches - 296-26027-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Latches
1016723-CD74HCT259M
Integrated Circuits (ICs) - Logic - Latches 1016723-CD74HCT259M
Win Source Part Number: 1016723-CD74HCT259M Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HCT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Delay Time - Propagation: 16ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT259MG4,CD74HC T259ME4,296-26027-5, CD74HCT259M-ND,2156- CD74HCT259M,TEXTISCD 74HCT259M,CD74HCT259 MG4-ND,CD74HCT259ME4 -ND Base Product Number: 74HCT259

Win Source Part Number: 1016723-CD74HCT259M
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HCT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Delay Time - Propagation: 16ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HCT259MG4,CD74HCT259ME4,296-26027-5,CD74HCT259M-ND,2156-CD74HCT259M,TEXTISCD74HCT259M,CD74HCT259MG4-ND,CD74HCT259ME4-ND
Base Product Number: 74HCT259

Supplier's Site Datasheet
Latches - CD74HCT259M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Supplier's Site
 - CD74HCT259M - Rochester Electronics
Newburyport, MA, United States
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch

CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HCT259M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HCT259M
Integrated Circuits (ICs) - Logic - Latches CD74HCT259M
IC 8BIT ADDRESSABLE LATCH 16SOIC

IC 8BIT ADDRESSABLE LATCH 16SOIC

Supplier's Site
 - 6630578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Flip-Flops and Latches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Latch Mode = Addressable Number of Bits = 8 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Set/Reset = Yes Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Flip-Flops and Latches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Latch Mode = Addressable
Number of Bits = 8
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Set/Reset = Yes
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6630578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Flip-Flops and Latches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Latch Mode = Addressable Number of Bits = 8 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Set/Reset = Yes Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm

Texas Instruments range of Flip-Flops and Latches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Latch Mode = Addressable
Number of Bits = 8
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Set/Reset = Yes
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm

Supplier's Site
 - 1451230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Flip-Flops and Latches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Latch Mode = Addressable Number of Bits = 8 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Set/Reset = Yes Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm

Texas Instruments range of Flip-Flops and Latches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Latch Mode = Addressable
Number of Bits = 8
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Set/Reset = Yes
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm

Supplier's Site
8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments - 28AH2051 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments
28AH2051
8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments 28AH2051
8BIT HI SPEED CMOS, SMD, 74HCT259; Logic Family / Base Number:74HCT259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:16ns; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

8BIT HI SPEED CMOS, SMD, 74HCT259; Logic Family / Base Number:74HCT259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:16ns; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments LIXINC Electronics Co., Limited DigiKey Win Source Electronics Quarktwin Technology Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HCT259M CD74HCT259M 296-26027-5-ND 1016723-CD74HCT259M CD74HCT259M CD74HCT259M CD74HCT259M 6630578P 28AH2051
Product Name CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch Integrated Circuits Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches 8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments
Latch Type Addressable D D Addressable D Addressable D Addressable D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 49 ns 16 ns 16 ns 16 ns 16 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 83020012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - SN54HC373J - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
SN54ALS259 8-Bit Addressable Latches - SN54ALS259J - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
2 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
3 suppliers