CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125
Texas Instruments | |
---|---|
Product Category | Flip-Flops |
Product Number | CD40175BME4 |
Product Name | CD40175B CMOS Quad D-Type Flip-Flop |
Flip-Flop Type | D |
Supply Voltage | 3V; 10 |
Propagation Delay | 160 ns |
fMAX | 8 MHz |