onsemi Logic - Logic - Flip Flops - MC100EP35DTG MC100EP35DTG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yishun, Singapore
Logic - Logic - Flip Flops - MC100EP35DTG
1216751-MC100EP35DTG
Logic - Logic - Flip Flops - MC100EP35DTG 1216751-MC100EP35DTG
Manufacturer: ON Semiconductor Win Source Part Number: 1216751-MC100EP35DTG Series: 100EP Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Family Name: MC100EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): sy100el35zg; SY10EL35ZCTR; SY100EL35ZC; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216751-MC100EP35DTG
Series: 100EP
Packaging: Tube
Type: JK Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 50mA
Family Name: MC100EP35
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): sy100el35zg; SY10EL35ZCTR; SY100EL35ZC;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Flip Flops - MC100EP35DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Supplier's Site Datasheet
 - MC100EP35DTG - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP35DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP35DTG
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35DTG
IC FF JK TYPE SNGL 1BIT 8TSSOP

IC FF JK TYPE SNGL 1BIT 8TSSOP

Supplier's Site
 - 9080793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop Master JK-Type TSSOP8 - Standard Logic - Flip Flop ICs Delivery on production packaging - Tube. This product is non-returnable.

Flip Flop Master JK-Type TSSOP8 - Standard Logic - Flip Flop ICs
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9080793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop Master JK-Type TSSOP8 - Standard Logic - Flip Flop ICs

Flip Flop Master JK-Type TSSOP8 - Standard Logic - Flip Flop ICs

Supplier's Site
Logic - Flip Flops - MC100EP35DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP35DTG
Logic - Flip Flops MC100EP35DTG
IC FF JK TYPE SNGL 1BIT 8TSSOP

IC FF JK TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet
Flip Flops - MC100EP35DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35DTG
Flip Flops MC100EP35DTG
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216751-MC100EP35DTG MC100EP35DTGOS-ND MC100EP35DTG MC100EP35DTG 9080793P MC100EP35DTG MC100EP35DTG
Product Name Logic - Logic - Flip Flops - MC100EP35DTG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) TSSOP; TSSOP8; SOP; SSOP TSSOP TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54110DM/R - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP14
View Details
CD4027B CMOS Dual J-K Master-Slave Flip-Flop - CD4027BM96 - Texas Instruments
Specs
Supply Voltage 3V; 10
Propagation Delay 130 ns
fMAX 8 MHz
View Details
9 suppliers
18-bit bus-interface D-type flip-flop with reset and enable; 3-state - 74ALVCH16823DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.2 - 3.6
Output Characteristics 3-State; OE
View Details
5 suppliers
Dual J-K Positive Edge-Trigger Flip-Flop - 54LS109/E,F - Lansdale Semiconductor, Inc.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 7 V
View Details