Dual Positive-Edge-Trigge
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Set/Reset = Yes
Delivery on production packaging - Tube. This product is non-returnable.
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Set/Reset = Yes
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Set/Reset = Yes
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
SN74AC74 Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 934505-SN74AC74N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 14-DIP (0.300", 7.62mm)
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74AC74
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-4342-5-ND, -SN74AC74NE4-NDR, -SN74AC74NE4, -296-4342-5, 296-4342-5, -SN74AC74N-NDR
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
D-TYPE FLIP FLOP, DUAL, DIP-14; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
LOGIC, DUAL POS-EDG-TRG D F-F, 14DIP; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
Product Number | SN74AC74N | 6631010P | SN74AC74N | SN74AC74N | SN74AC74N | 934505-SN74AC74N | SN74AC74N | 296-4342-5-ND | 67K1007 |
Product Name | SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Logic - Flip Flops - SN74AC74N | Logic - Flip Flops | Flip Flops | D-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments | ||
Flip-Flop Type | D | D | D | D | |||||
Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||||
Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||||||
Propagation Delay | 13.5 ns | 10 ns | 6 ns | ||||||
fMAX | 100 MHz | 160 MHz | 160 MHz |