IC FF D-TYPE SNGL 1BIT 8SOIC
MC100EP51DG, BBG ECL FLIP FLOP RESET - Standard Logic - Flip Flop ICs
MC100EP51DG, BBG ECL FLIP FLOP RESET - Standard Logic - Flip Flop ICs
Delivery on production packaging - Tube. This product is non-returnable.
MC100EP51DG, BBG ECL FLIP FLOP RESET - Standard Logic - Flip Flop ICs
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
MC100EP51 - D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
D-TYPE FLIP FLOP, 0.37NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:370ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
Product Number | MC100EP51DG | 8084053 | MC100EP51DG | MC100EP51DG | MC100EP51DGOS-ND | MC100EP51DG | 42K0433 |
Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Logic - Flip Flops | D-Type Flip Flop, 0.37Ns, Soic-8; Logic Family / Base Number Onsemi | ||
Flip-Flop Type | D | D | D | D | |||
Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive, Negative | ||||
Output Characteristics | ECL | ||||||
Package Type | SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | SOIC8NB; SOIC | 8-SOIC (0.154", 3.90mm Width); SOIC | SOIC; SOIC | ||
Logic Family | EP | ECL |