Lansdale Semiconductor, Inc. Master-Slave Flip-Flop 1670/E,F

Suppliers

Company
Product
Description
Supplier Links
Master-Slave Flip-Flop - 1670/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Master-Slave Flip-Flop
1670/E,F
Master-Slave Flip-Flop 1670/E,F
MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment.

MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 1670/E,F
Product Name Master-Slave Flip-Flop
Triggering Master-slave
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
fMAX 300 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
6 suppliers
 - 54HC76J/B - Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP16
View Details
5 suppliers
CD54HCT109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset - CD54HCT109F3A - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type CDIP
View Details
7 suppliers
 - SY10EP51V - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Flip-Flop Type D
fMAX 3000 MHz
Package Type ['SOIC']; SOIC
View Details