Product Details
The ADF4252 is a dual fractional-N/integer
Control of all the on-chip registers is via a simple 3-wire interface. The device operates with a power supply ranging from 2.7 V to 3.3 V and can be powered down when not in use.
Applications
IC CLK/FREQ SYNTH 24LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008766-ADF4252BCPZ
Packaging: Tray
Type: Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Family Name: ADF4252
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-LFCSP-WQ (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): ADF4252BCP-REEL; ADF4252BCP-REEL7; ADF4252BCP; ADF4252BCPZ-reel;
Introduction Date: June 05, 2002
ECCN: EAR99
Country of Origin: China, Republic of Korea, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lowest Phase Noise PLL Synthesizer using Fractional-N Technology
Dual Synth, 0.1-3GHZ, frac N,ADF4252BCPZ - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Dual Synth, 0.1-3GHZ, frac N,ADF4252BCPZ - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Delivery on production packaging - Punnet. This product is non-returnable.
Dual Synth, 0.1-3GHZ, frac N,ADF4252BCPZ - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
IC PLL FREQ SYNTHESIZER 24-LFCSP
Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 1 24-WFQFN Exposed Pad, CSP
PHASE LOCK LOOP ROHS COMPLIANT: YES
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Signal Generators | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
Product Number | ADF4252BCPZ | ADF4252BCPZ | 008766-ADF4252BCPZ | ADF4252BCPZ | 108353 | ADF4252BCPZ | ADF4252BCPZ-ND | 53AK9116 |
Product Name | Lowest Phase Noise PLL Synthesizer using Fractional-N Technology | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCPZ | Phase-Lock-Loop (PLL) | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Phase Lock Loop Rohs Compliant Analog Devices | |
Package Type | LFCSP | Surface Mount; 24-LFCSP-WQ (4x4) | CP 24 | Surface Mount; Surface Mount | Surface Mount; 24-WFQFN Exposed Pad, CSP | |||
Supply Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | ||||
Frequency | 250 to 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |