Product Details
The ADF4106 frequency synthesizer can be used to implement local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. It consists of a low noise, digital phase frequency detector (PFD), a precision charge pump, a programmable reference divider, programmable A counter and B counter, and a dual-modulus prescaler (P/P + 1). The A (6-bit) counter and B (13-bit) counter, in conjunction with the dual-modulus prescaler (P/P + 1), implement an N divider (N = BP + A). In addition, the 14-bit reference counter (R Counter) allows selectable REFIN frequencies at the PFD input. A complete phase-locked loop (PLL) can be implemented if the synthesizer is used with an external loop filter and voltage controlled oscillator (VCO). Its very high bandwidth means that frequency doublers can be eliminated in many high frequency systems, simplifying system architecture and reducing cost.
ADF4106-EP Supports defense and aerospace applications (AQEC standard).
Applications
IC CLK/FREQ SYNTH 20LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077433-ADF4106BCPZ
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Family Name: ADF4106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-LFCSP-WQ (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Maximum Input Frequency: 6GHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): ADF4106BCP-REEL7; ADF4106BCP-REEL; ADF4106BCP; ADF4106BRU-U1;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China, Malaysia, Republic of Korea, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC PLL FREQ SYNTHESIZER 20LFCSP
Clock/Frequency Synthesizer (RF) IC 6GHz 1 20-WFQFN Exposed Pad, CSP
ADF4106 - PLL Frequency Synthesizer
PLL Frequency Synthesizer, ADF4106BCPZ - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
PLL Frequency Synthesizer, ADF4106BCPZ - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Delivery on production packaging - Box. This product is non-returnable.
PLL Frequency Synthesizer
IC, PLL FREQ SYNTH, 20LFCSP; Frequency:6GHz; PLL Type:Frequency Synthesis; No. of Pins:20Pins; PLL Case Style:LFCSP; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PHASE LOCK LOOP ROHS COMPLIANT: YES
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | DigiKey | Rochester Electronics | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
Product Number | ADF4106BCPZ | ADF4106BCPZ | 077433-ADF4106BCPZ | ADF4106BCPZ | ADF4106BCPZ-ND | ADF4106BCPZ | 427307 | ADF4106BCPZ | 86W0354 | 53AK9105 |
Product Name | 6 GHz integer-N PLL | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCPZ | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Phase-Lock-Loop (PLL) | Ic, Pll Freq Synth, 20Lfcsp; Frequency Analog Devices | Phase Lock Loop Rohs Compliant Analog Devices | ||
Package Type | TSSOP; LFCSP | Surface Mount; 20-LFCSP-WQ (4x4) | Surface Mount; Surface Mount | Surface Mount; 20-WFQFN Exposed Pad, CSP | CP 20 | |||||
Supply Voltage | ? to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | |||||
Frequency | 500 to 6000 MHz | 6000 MHz | 6000 MHz | 6000 MHz | 6000 MHz | 6000 MHz | 6000 MHz | |||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |