IC FANOUT BUFFER 8SOIC
Cypress has a broad selection of standard and high performance clock buffers.
Number of Elements per Chip = 5
Maximum Supply Current = 32 mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5.1 x 4.5 x 1.094mm
Length = 5.1mm
Width = 4.5mm
Height = 1.094mm
Maximum Operating Supply Voltage = 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.
Cypress has a broad selection of standard and high performance clock buffers.
Number of Elements per Chip = 5
Maximum Supply Current = 32 mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5.1 x 4.5 x 1.094mm
Length = 5.1mm
Width = 4.5mm
Height = 1.094mm
Maximum Operating Supply Voltage = 3.6 V
Cypress has a broad selection of standard and high performance clock buffers.
Number of Elements per Chip = 12
Maximum Supply Current = 32 mA
Maximum Input Frequency = 10 - 133.33MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 4.978 x 3.987 x 1.478mm
Length = 4.978mm
Width = 3.987mm
Height = 1.478mm
Delivery on production packaging - Tube. This product is non-returnable.
Cypress has a broad selection of standard and high performance clock buffers.
Number of Elements per Chip = 12
Maximum Supply Current = 32 mA
Maximum Input Frequency = 10 - 133.33MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 4.978 x 3.987 x 1.478mm
Length = 4.978mm
Width = 3.987mm
Height = 1.478mm
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|---|
Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
Product Number | CY23S05SXI-1 | 8272483P | 1256962P |
Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | ||
Device Type | Yes; Clock Generator |