IC CLK BUF 1:12 250MHZ 24TSSOP
Clock Buffers from Texas Instruments combine low additive jitter and skew with highly flexible input/output formats which make it easy to distribute clock signals.
Number of Elements per Chip = 6
Maximum Supply Current = 10 mA
Maximum Input Frequency = 180 MHz, 250 MHz
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 24
Dimensions = 7.9 x 4.5 x 1.05mm
Length = 7.9mm
Width = 4.5mm
Height = 1.05mm
Clock Buffers from Texas Instruments combine low additive jitter and skew with highly flexible input/output formats which make it easy to distribute clock signals.
Number of Elements per Chip = 6
Maximum Supply Current = 10 mA
Maximum Input Frequency = 180 MHz, 250 MHz
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 24
Dimensions = 7.9 x 4.5 x 1.05mm
Length = 7.9mm
Width = 4.5mm
Height = 1.05mm
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 1321459-CDCLVC1112PW
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 60
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 2.3V ~ 3.6V
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33174-5,CDCLVC11
Base Product Number: CDCLVC1112
RoHS Status: ROHS3 Compliant
CLK FAN/BUFF, 1:12, LVC, 24TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:12Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Lingto Electronic Limited | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
Product Number | CDCLVC1112PW | 8175957 | 1321459-CDCLVC1112PW | 28AH2010 |
Product Name | Clock/Timing - Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clk Fan/buff, 1 Texas Instruments | |
Device Type | Clock Driver | Clock Driver | Clock Buffer; Clock Generator | |
Package Type | Surface Mount; Surface Mount | TSSOP | Surface Mount; 24-TSSOP (0.173", 4.40mm Width) | TSSOP |
Frequency | 250 MHz | 180 to 250 MHz | 250 MHz | 250 MHz |
Bus Interface | CMOS; LVCMOS |