Low Power Timer 8-SOIC 0 to 70
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC
A range of highly stable precision timing circuits for the generation of accurate time delays or timing pulses. These timers can be operated in monostable (one-shot) or astable (oscillator) mode with timing periods ranging from less than a microsecond to several minutes. In addition to the original bipolar version, low-power CMOS and LinCMOS variants are also available. These devices are capable of longer timing periods and offering a significant reduction in power consumption. The range includes both single (551, 555) and dual (552, 556) versions of the timer.
Mounting Type = Surface Mount
Timer Type = Standard
Package Type = SOIC
Number of Internal Timers = 1
Pin Count = 8
Maximum Input Frequency = 2MHz
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 15 V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Delivery on production packaging - Tube. This product is non-returnable.
A range of highly stable precision timing circuits for the generation of accurate time delays or timing pulses. These timers can be operated in monostable (one-shot) or astable (oscillator) mode with timing periods ranging from less than a microsecond to several minutes. In addition to the original bipolar version, low-power CMOS and LinCMOS variants are also available. These devices are capable of longer timing periods and offering a significant reduction in power consumption. The range includes both single (551, 555) and dual (552, 556) versions of the timer.
Mounting Type = Surface Mount
Timer Type = Standard
Package Type = SOIC
Number of Internal Timers = 1
Pin Count = 8
Maximum Input Frequency = 2MHz
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 15 V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Manufacturer: Texas Instruments
Win Source Part Number: 1269067-TLC555CD
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 2.1MHz
Supply Current: 360μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TS555IDT; TLC555CDR; TLC555CD; TLC555CDRG4;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TLC555
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 15V
TLC555 - Low-Power Timer
Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | |
---|---|---|---|---|---|
Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
Product Number | TLC555CD | 296-1336-5-ND | 788334P | 1269067-TLC555CD | TLC555CD |
Product Name | TLC555 Low Power Timer | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CD | ||
Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount | SOIC |