Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
IC TIMERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74S124D -- PROGRAMMABLE TIMERS AND OSCILLATORS
Texas Instruments High-Performance Analog
Programmable Timers and Oscillators
SN74S124D
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-34103-5-ND
Programmable Timers and Oscillators
296-34103-5-ND
VCO (Dual) IC 1Hz ~ 60MHz 16-SOIC
VCO (Dual) IC 1Hz ~ 60MHz 16-SOIC
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
IC Timers
Product Number
296-34103-5-ND
Product Name
Programmable Timers and Oscillators
Package Type
Surface Mount; SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
TLC556 Dual LinCMOS(TM) Timer
TLC556IDG4
Specs
Package Type
PDIP,SOIC
Supply Voltage
2 to 15 volts
Frequency
2.1 MHz
View Details
2
suppliers
ROHM Semiconductor GmbH
50V 1ch Timer IC for Automotive
BD9555FVM-C
Specs
Package Type
MSOP8
Supply Voltage
4.5 to 42 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
MD8254/B
Specs
Package Type
DIP
View Details
3
suppliers
Advanced Linear Devices, Inc.
Single High Speed Micropower Timer
ALD1502SAL
Specs
Bus Interface
CMOS
Package Type
SOIC; SOIC8
Supply Voltage
2 to 12 volts
View Details
2
suppliers