Texas Instruments CD4023B CMOS Triple 3-Input NAND Gate CD4023BMTE4

Description
CMOS Triple 3-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4023B CMOS Triple 3-Input NAND Gate - CD4023BMTE4 - Texas Instruments
Dallas, TX, United States
CD4023B CMOS Triple 3-Input NAND Gate
CD4023BMTE4
CD4023B CMOS Triple 3-Input NAND Gate CD4023BMTE4
CMOS Triple 3-Input NAND Gate 14-SOIC -55 to 125

CMOS Triple 3-Input NAND Gate 14-SOIC -55 to 125

Supplier's Site Datasheet
Gates and Inverters - CD4023BMTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4023BMTE4-ND
Gates and Inverters CD4023BMTE4-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4023BMTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4023BMTE4
Gates and Inverters CD4023BMTE4
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Supplier's Site
Logic - Logic - Gates and Inverters - CD4023BMTE4 - 1028177-CD4023BMTE4 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - CD4023BMTE4
1028177-CD4023BMTE4
Logic - Logic - Gates and Inverters - CD4023BMTE4 1028177-CD4023BMTE4
Manufacturer: Texas Instruments Win Source Part Number: 1028177-CD4023BMTE4 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028177-CD4023BMTE4
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Integrated Circuits - CD4023BMTE4 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD4023BMTE4
Integrated Circuits CD4023BMTE4
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4023BMTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4023BMTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4023BMTE4
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4023BMTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4023BMTE4
Logic - Gates and Inverters CD4023BMTE4
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Win Source Electronics LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4023BMTE4 CD4023BMTE4-ND CD4023BMTE4 1028177-CD4023BMTE4 CD4023BMTE4 CD4023BMTE4 CD4023BMTE4
Product Name CD4023B CMOS Triple 3-Input NAND Gate Gates and Inverters Gates and Inverters Logic - Logic - Gates and Inverters - CD4023BMTE4 Integrated Circuits Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND Gate NOT; NAND; NAND Gate NAND NAND NOT; NAND
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output - 74AUP1G240DBVRG4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
5 suppliers
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output - 74AUP1G125DRLRG4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
View Details
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output - 74AUP1G125DCKTG4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
View Details