Texas Instruments CD4012B CMOS Dual 4-Input NAND Gate CD4012BPWR

Description
CMOS Dual 4-Input NAND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4012B CMOS Dual 4-Input NAND Gate - CD4012BPWR - Texas Instruments
Dallas, TX, United States
CD4012B CMOS Dual 4-Input NAND Gate
CD4012BPWR
CD4012B CMOS Dual 4-Input NAND Gate CD4012BPWR
CMOS Dual 4-Input NAND Gate 14-TSSOP -55 to 125

CMOS Dual 4-Input NAND Gate 14-TSSOP -55 to 125

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4012BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4012BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4012BPWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site
Logic - Logic - Gates and Inverters - CD4012BPWR - 771338-CD4012BPWR - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - CD4012BPWR
771338-CD4012BPWR
Logic - Logic - Gates and Inverters - CD4012BPWR 771338-CD4012BPWR
Manufacturer: Texas Instruments Win Source Part Number: 771338-CD4012BPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC14012BFELG; HCF4012BM1; MC14012BDR2; MC14012BF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771338-CD4012BPWR
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4012
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14012BFELG; HCF4012BM1; MC14012BDR2; MC14012BF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Integrated Circuits - CD4012BPWR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD4012BPWR
Integrated Circuits CD4012BPWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4012BPWR
Logic Gates CD4012BPWR
Logic Gates CMOS Dual 4-Input NAND Gate

Logic Gates CMOS Dual 4-Input NAND Gate

Supplier's Site Datasheet
 - CD4012BPWR - Rochester Electronics
Newburyport, MA, United States
CD4012B CMOS Dual 4-Input NAND Gate

CD4012B CMOS Dual 4-Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - 296-38050-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38050-6-ND
Gates and Inverters 296-38050-6-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 296-38050-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38050-1-ND
Gates and Inverters 296-38050-1-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 296-38050-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38050-2-ND
Gates and Inverters 296-38050-2-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4012BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4012BPWR
Logic - Gates and Inverters CD4012BPWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
IC GATE NAND 2CH 4-INP 14-TSSOP - 815-CD4012BPWR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 2CH 4-INP 14-TSSOP
815-CD4012BPWR
IC GATE NAND 2CH 4-INP 14-TSSOP 815-CD4012BPWR
IC GATE NAND 2CH 4-INP 14-TSSOP

IC GATE NAND 2CH 4-INP 14-TSSOP

Supplier's Site
Gates and Inverters - CD4012BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4012BPWR
Gates and Inverters CD4012BPWR
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Win Source Electronics LIXINC Electronics Co., Limited VAST STOCK CO., LIMITED Rochester Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4012BPWR CD4012BPWR 771338-CD4012BPWR CD4012BPWR CD4012BPWR CD4012BPWR 296-38050-6-ND CD4012BPWR 815-CD4012BPWR CD4012BPWR
Product Name CD4012B CMOS Dual 4-Input NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Logic - Gates and Inverters - CD4012BPWR Integrated Circuits Logic Gates Gates and Inverters Logic - Gates and Inverters IC GATE NAND 2CH 4-INP 14-TSSOP Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND AND; NAND NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3V; 10 1.8V 3 V ~ 18 V 1.8V; 3V ~ 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 5V; 5V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT1G02 Single 2-Input Positive-NOR Gate - 74AHCT1G02DBVTG4 - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family AHCT
View Details
7 suppliers
SN74AHCT1G126 Single Bus Buffer Gate With 3-State Output - 74AHCT1G126DBVTG4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 5V; 5
Output Type 3-State
View Details
SN54AHCT08-SP Quadruple 2-Input Positive-AND Gates - 5962-9682101VDA - Texas Instruments
Specs
Gate Type AND
Logic Family AHCT
Propagation Delay 9 ns
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers