Texas Instruments CD4023B CMOS Triple 3-Input NAND Gate CD4023BM

Description
CMOS Triple 3-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4023B CMOS Triple 3-Input NAND Gate - CD4023BM - Texas Instruments
Dallas, TX, United States
CD4023B CMOS Triple 3-Input NAND Gate
CD4023BM
CD4023B CMOS Triple 3-Input NAND Gate CD4023BM
CMOS Triple 3-Input NAND Gate 14-SOIC -55 to 125

CMOS Triple 3-Input NAND Gate 14-SOIC -55 to 125

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4023BM
Logic Gates CD4023BM
Logic Gates CMOS Triple 3-Input NAND Gate

Logic Gates CMOS Triple 3-Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - CD4023BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4023BM
Gates and Inverters CD4023BM
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Supplier's Site
 - 6629571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of standard Logic Gates from the 4000 Series CMOS Logic Family Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 3 Number of Inputs per Gate = 3 Schmitt Trigger Input = No Package Type = SOIC Pin Count = 14 Logic Family = 4000 Maximum Operating Supply Voltage = 18 V Maximum High Level Output Current = -4.2mA

Texas Instruments range of standard Logic Gates from the 4000 Series CMOS Logic Family
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 3
Number of Inputs per Gate = 3
Schmitt Trigger Input = No
Package Type = SOIC
Pin Count = 14
Logic Family = 4000
Maximum Operating Supply Voltage = 18 V
Maximum High Level Output Current = -4.2mA

Supplier's Site
 - 6629571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of standard Logic Gates from the 4000 Series CMOS Logic Family Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 3 Number of Inputs per Gate = 3 Schmitt Trigger Input = No Package Type = SOIC Pin Count = 14 Logic Family = 4000 Maximum Operating Supply Voltage = 18 V Maximum High Level Output Current = -4.2mA Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of standard Logic Gates from the 4000 Series CMOS Logic Family
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 3
Number of Inputs per Gate = 3
Schmitt Trigger Input = No
Package Type = SOIC
Pin Count = 14
Logic Family = 4000
Maximum Operating Supply Voltage = 18 V
Maximum High Level Output Current = -4.2mA
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of standard Logic Gates from the 4000 Series CMOS Logic Family Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 3 Number of Inputs per Gate = 3 Schmitt Trigger Input = No Package Type = SOIC Pin Count = 14 Logic Family = 4000 Maximum Operating Supply Voltage = 18 V Maximum High Level Output Current = -4.2mA

Texas Instruments range of standard Logic Gates from the 4000 Series CMOS Logic Family
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 3
Number of Inputs per Gate = 3
Schmitt Trigger Input = No
Package Type = SOIC
Pin Count = 14
Logic Family = 4000
Maximum Operating Supply Voltage = 18 V
Maximum High Level Output Current = -4.2mA

Supplier's Site
 - CD4023BM - Rochester Electronics
Newburyport, MA, United States
CD4023B CMOS Triple 3-Input NAND Gate

CD4023B CMOS Triple 3-Input NAND Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4023BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4023BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4023BM
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - 296-25941-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25941-5-ND
Gates and Inverters 296-25941-5-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4023BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4023BM
Logic - Gates and Inverters CD4023BM
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4023BM - 1159609-CD4023BM - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - CD4023BM
1159609-CD4023BM
Logic - Logic - Gates and Inverters - CD4023BM 1159609-CD4023BM
Manufacturer: Texas Instruments Win Source Part Number: 1159609-CD4023BM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4023 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC14023BD; MC14023BDR2; HCF4023M013TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159609-CD4023BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4023
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14023BD; MC14023BDR2; HCF4023M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Logic, 3-In Nand Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8515 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-In Nand Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8515
Logic, 3-In Nand Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8515
LOGIC, 3-IN NAND GATE TRIPLE, 14SOIC; Logic Family / Base Number:CD4023; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, 3-IN NAND GATE TRIPLE, 14SOIC; Logic Family / Base Number:CD4023; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Quarktwin Technology Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Lingto Electronic Limited Win Source Electronics Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4023BM CD4023BM CD4023BM 6629571 CD4023BM CD4023BM 296-25941-5-ND CD4023BM 1159609-CD4023BM 36AJ8515
Product Name CD4023B CMOS Triple 3-Input NAND Gate Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic - Logic - Gates and Inverters - CD4023BM Logic, 3-In Nand Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND; NAND Gate NAND AND; NAND NAND NAND NOT; NAND NOT; NAND; NAND Gate NAND; NAND
Supply Voltage 3V; 10 1.8V; 3V ~ 18V 18 V 1.8V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3 V ~ 18 V 18V
Logic Family CD4000 CMOS CMOS CMOS
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUC1G125 Single Bus Buffer Gate With 3-State Output - 74AUC1G125DBVRG4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 0.8,1.2,1.5,1.8,2.5
Output Type 3-State
View Details
SN74LVC1G10 Single 3-Input Positive-NAND Gate - 74LVC1G125DBVTE4 - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output - 74AUP1G126DCKTE4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
View Details
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details