onsemi Gates and Inverters MC74VHC1G09DFT2G

Description
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1G09DFT2G - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G09DFT2G
Gates and Inverters MC74VHC1G09DFT2G
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G09DFT2G
Logic Gates MC74VHC1G09DFT2G
Logic Gates 2-5.5V Single AND 2-Input w/Open Drain

Logic Gates 2-5.5V Single AND 2-Input w/Open Drain

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G09DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G09DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G09DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1G09DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G09DFT2G
Logic - Gates and Inverters MC74VHC1G09DFT2G
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT2GOSCT-ND
Gates and Inverters MC74VHC1G09DFT2GOSCT-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT2GOSTR-ND
Gates and Inverters MC74VHC1G09DFT2GOSTR-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT2GOSDKR-ND
Gates and Inverters MC74VHC1G09DFT2GOSDKR-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G - 022829-MC74VHC1G09DFT2G - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G
022829-MC74VHC1G09DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G 022829-MC74VHC1G09DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 022829-MC74VHC1G09DF T2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022829-MC74VHC1G09DFT2G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Supplier's Site Datasheet
 - 8063992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package Logic Function = AND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = SC-88A Pin Count = 5 Logic Family = VHC Input Type = CMOS Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Function = AND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = SC-88A
Pin Count = 5
Logic Family = VHC
Input Type = CMOS
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8063992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package Logic Function = AND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = SC-88A Pin Count = 5 Logic Family = VHC Input Type = CMOS Maximum Operating Supply Voltage = 5.5 V

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Function = AND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = SC-88A
Pin Count = 5
Logic Family = VHC
Input Type = CMOS
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 1453693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package Logic Function = AND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = SC-88A Pin Count = 5 Logic Family = VHC Input Type = CMOS Maximum Operating Supply Voltage = 5.5 V

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Function = AND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = SC-88A
Pin Count = 5
Logic Family = VHC
Input Type = CMOS
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi - 67H6754 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi
67H6754
Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi 67H6754
IC,LOGIC GATE,2-INPUT AND,AHC/VHC-CMOS,TSS OP,5PIN,PLASTIC

IC,LOGIC GATE,2-INPUT AND,AHC/VHC-CMOS,TSSOP,5PIN,PLASTIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G09DFT2G MC74VHC1G09DFT2G MC74VHC1G09DFT2G MC74VHC1G09DFT2G MC74VHC1G09DFT2G MC74VHC1G09DFT2GOSCT-ND 022829-MC74VHC1G09DFT2G 8063992P 67H6754
Product Name Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi
Gate Type AND AND; AND Gate AND NOT; AND AND NOT; AND; AND Gate AND
Logic Family CMOS VHC
IC Package Type Other; SC-88A (SC-70-5 / SOT-353) SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-88A (SC-70-5 / SOT-353) Other; SC-88A
Supply Voltage 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2 V ~ 5.5 V 5.5 V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 5451/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP14
View Details
Low-power 2-input NAND Schmitt trigger - 74AUP1G132GN,132 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
7 suppliers
 - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND
Supply Voltage 5.5 V
Logic Family HCMOS
View Details
SN74LVC1G3208 Single 3-Input Positive OR-AND Gate - 74LVC1G3208DBVRG4 - Texas Instruments
Specs
Gate Type AND; OR
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
6 suppliers