onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT04DFT1G

Description
INVERTER, AHC/VHC SERIES, 1-FUNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT04DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT04DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT04DFT1G
INVERTER, AHC/VHC SERIES, 1-FUNC

INVERTER, AHC/VHC SERIES, 1-FUNC

Supplier's Site
Logic - Gates and Inverters - M74VHC1GT04DFT1G - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT04DFT1G
Logic - Gates and Inverters M74VHC1GT04DFT1G
IC Channel

IC Channel

Supplier's Site Datasheet
Logic - Gates and Inverters - M74VHC1GT04DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT04DFT1G
Logic - Gates and Inverters M74VHC1GT04DFT1G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
 - 8051526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package Logic Function = Inverter Mounting Type = Surface Mount Number of Elements = 1 Package Type = SC-88A Pin Count = 5 Logic Family = VHC Input Type = LSSTL Maximum Operating Supply Voltage = 5.5 V Maximum High Level Output Current = -8mA Maximum Propagation Delay Time @ Maximum CL = 17.5 ns@ 50 pF

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Function = Inverter
Mounting Type = Surface Mount
Number of Elements = 1
Package Type = SC-88A
Pin Count = 5
Logic Family = VHC
Input Type = LSSTL
Maximum Operating Supply Voltage = 5.5 V
Maximum High Level Output Current = -8mA
Maximum Propagation Delay Time @ Maximum CL = 17.5 ns@ 50 pF

Supplier's Site
 - 8051526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package Logic Function = Inverter Mounting Type = Surface Mount Number of Elements = 1 Package Type = SC-88A Pin Count = 5 Logic Family = VHC Input Type = LSSTL Maximum Operating Supply Voltage = 5.5 V Maximum High Level Output Current = -8mA Maximum Propagation Delay Time @ Maximum CL = 17.5 ns@ 50 pF Delivery on production packaging - Reel. This product is non-returnable.

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Function = Inverter
Mounting Type = Surface Mount
Number of Elements = 1
Package Type = SC-88A
Pin Count = 5
Logic Family = VHC
Input Type = LSSTL
Maximum Operating Supply Voltage = 5.5 V
Maximum High Level Output Current = -8mA
Maximum Propagation Delay Time @ Maximum CL = 17.5 ns@ 50 pF
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1453979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package Logic Function = Inverter Mounting Type = Surface Mount Number of Elements = 1 Package Type = SC-88A Pin Count = 5 Logic Family = VHC Input Type = LSSTL Maximum Operating Supply Voltage = 5.5 V Maximum High Level Output Current = -8mA Maximum Propagation Delay Time @ Maximum CL = 17.5 ns @ 50 pF

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Function = Inverter
Mounting Type = Surface Mount
Number of Elements = 1
Package Type = SC-88A
Pin Count = 5
Logic Family = VHC
Input Type = LSSTL
Maximum Operating Supply Voltage = 5.5 V
Maximum High Level Output Current = -8mA
Maximum Propagation Delay Time @ Maximum CL = 17.5 ns @ 50 pF

Supplier's Site
Gates and Inverters - M74VHC1GT04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DFT1G
Gates and Inverters M74VHC1GT04DFT1G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Supplier's Site
Gates and Inverters - M74VHC1GT04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DFT1G
Gates and Inverters M74VHC1GT04DFT1G
IC Channel

IC Channel

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DFT1G
Gates and Inverters M74VHC1GT04DFT1G
IC Channel

IC Channel

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G - 007442-M74VHC1GT04DFT1G - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G
007442-M74VHC1GT04DFT1G
Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G 007442-M74VHC1GT04DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 007442-M74VHC1GT04DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 007442-M74VHC1GT04DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V

Supplier's Site Datasheet
Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi - 61K1029 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi
61K1029
Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi 61K1029
SINGLE INVERTING BUFFER, SC-88A-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

SINGLE INVERTING BUFFER, SC-88A-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi - 81Y6872 - Newark, An Avnet Company
Chicago, IL, United States
Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi
81Y6872
Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi 81Y6872
BUFFER/LVL SHIFTER, INVERTING, SOT-353-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; RoHS Compliant: Yes

BUFFER/LVL SHIFTER, INVERTING, SOT-353-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi - 29X6172 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi
29X6172
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi 29X6172
INVERTER GATE, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-55°CRoHS Compliant: Yes

INVERTER GATE, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Nova Technology(HK) Co.,Ltd Lingto Electronic Limited RS Components, Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number M74VHC1GT04DFT1G M74VHC1GT04DFT1G M74VHC1GT04DFT1G 8051526 M74VHC1GT04DFT1G M74VHC1GT04DFT1G 007442-M74VHC1GT04DFT1G 61K1029 81Y6872 29X6172
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi Inverter Gate, Sot-353-5; No. Of Inputs Onsemi
Gate Type NOT NOT NOT NOT; Inverter NOT; Inverter NOT; Inverter
Supply Voltage 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) 5.5 V 3V ~ 5.5V 3 V ~ 5.5 V 5.5V 5.5V
Operating Current 1.00E-3 mA 8 mA 8 mA 8 mA
Low Level Output Current (Sink) 8 mA 8 mA
High Level Output Current (Source) 8 mA -8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs - 74LVC2G132DCUTE4 - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
2 suppliers
Automotive Single 2-input NOR gate - BD7LS02G-C - ROHM Semiconductor GmbH
Specs
Gate Type NOR
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SSOP
View Details
 - 54H08FM/B - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP14
View Details
3 suppliers
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Output Type Open Drain
View Details
8 suppliers