Nexperia B.V. Low-power 3-input EXCLUSIVE-OR gate 74AUP1G386GM,115

Description
The 74AUP1G386 is a single 3-input EXCLUSIVE-OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low static power consumption; ICC = 0.9 μA (maximum) Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power 3-input EXCLUSIVE-OR gate - 74AUP1G386GM,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-power 3-input EXCLUSIVE-OR gate
74AUP1G386GM,115
Low-power 3-input EXCLUSIVE-OR gate 74AUP1G386GM,115
The 74AUP1G386 is a single 3-input EXCLUSIVE-OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low static power consumption; ICC = 0.9 μA (maximum) Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G386 is a single 3-input EXCLUSIVE-OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Overvoltage tolerant inputs to 3.6 V
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G386GM,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G386GM,115
Logic - Gates and Inverters 74AUP1G386GM,115
IC GATE XOR 1CH 3-INP 6XSON

IC GATE XOR 1CH 3-INP 6XSON

Supplier's Site Datasheet
 - 74AUP1G386GM,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74AUP1G386GM - XOR Gate, AUP/ULP/V Series, 1-Func, 3-Input

Nexperia 74AUP1G386GM - XOR Gate, AUP/ULP/V Series, 1-Func, 3-Input

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G386GM,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G386GM,115TR-ND
Gates and Inverters 1727-74AUP1G386GM,115TR-ND
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G386GM,115CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G386GM,115CT-ND
Gates and Inverters 1727-74AUP1G386GM,115CT-ND
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G386GM,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G386GM,115DKR-ND
Gates and Inverters 1727-74AUP1G386GM,115DKR-ND
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G386GM,115 - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Logic - Gates and Inverters
74AUP1G386GM,115
Logic - Gates and Inverters 74AUP1G386GM,115
IC Channel

IC Channel

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G386GM,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G386GM,115
Gates and Inverters 74AUP1G386GM,115
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G386GM,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G386GM,115
Gates and Inverters 74AUP1G386GM,115
IC Channel

IC Channel

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G386GM,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G386GM,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G386GM,115
IC GATE XOR 1CH 3-INP 6XSON

IC GATE XOR 1CH 3-INP 6XSON

Supplier's Site

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited Rochester Electronics DigiKey Nova Technology(HK) Co.,Ltd Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G386GM,115 74AUP1G386GM,115 74AUP1G386GM,115 1727-74AUP1G386GM,115TR-ND 74AUP1G386GM,115 74AUP1G386GM,115 74AUP1G386GM,115 74AUP1G386GM,115
Product Name Low-power 3-input EXCLUSIVE-OR gate Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; XOR OR; XOR XOR NOT XOR; XOR (Exclusive OR) XOR
Supply Voltage 0.8 - 3.6 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family CMOS
Propagation Delay 8.6 ns 6.1 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input NAND gate - 74AUP1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
6 suppliers
Quad 2-input NAND gate - 74ALVC00PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.65 - 3.6
Logic Family TTL; TTL
View Details
6 suppliers
2-input OR gate - 74AHCT1G32GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
4 suppliers
Quad 2-input AND gate - 74AHCT08BQ-Q100X - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
6 suppliers