Nexperia B.V. Low-power configurable multiple function gate 74LVC1G98GM,132

Description
The 74LVC1G98 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Direct interface with TTL levels Inputs accept voltages up to 5 V Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable multiple function gate - 74LVC1G98GM,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable multiple function gate
74LVC1G98GM,132
Low-power configurable multiple function gate 74LVC1G98GM,132
The 74LVC1G98 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Direct interface with TTL levels Inputs accept voltages up to 5 V Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74LVC1G98 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • 5 V tolerant input/output for interfacing with 5 V logic
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • IOFF circuitry provides partial Power-down mode operation
  • Direct interface with TTL levels
  • Inputs accept voltages up to 5 V
  • Latch-up performance exceeds 250 mA
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G98GM,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G98GM,132
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G98GM,132
IC CONFIG MULTI FUNC GATE 6XSON

IC CONFIG MULTI FUNC GATE 6XSON

Supplier's Site Datasheet
 - 74LVC1G98GM,132 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74LVC1G98 - LowPower Configurable Multi-Function Gate, XSON-6

Nexperia 74LVC1G98 - LowPower Configurable Multi-Function Gate, XSON-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98GM,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G98GM,132
Gates and Inverters - Multi-Function, Configurable 74LVC1G98GM,132
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74LVC1G98GM,132CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74LVC1G98GM,132CT-ND
Gates and Inverters - Multi-Function, Configurable 1727-74LVC1G98GM,132CT-ND
IC CONFIG MULTI FUNC GATE 6XSON

IC CONFIG MULTI FUNC GATE 6XSON

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74LVC1G98GM,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74LVC1G98GM,132TR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74LVC1G98GM,132TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74LVC1G98GM,132DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74LVC1G98GM,132DKR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74LVC1G98GM,132DKR-ND
IC CONFIG MULTI FUNC GATE 6XSON

IC CONFIG MULTI FUNC GATE 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited Rochester Electronics Quarktwin Technology Ltd. DigiKey
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G98GM,132 74LVC1G98GM,132 74LVC1G98GM,132 74LVC1G98GM,132 1727-74LVC1G98GM,132CT-ND
Product Name Low-power configurable multiple function gate Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.65 - 5.5 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family TTL; TTL
Propagation Delay 6.3 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT886 Other; SOT886 Other; 6-XFDFN Other; 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHC132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
9 suppliers
Low-power X-tal driver with enable and internal resistor - 74AUP1Z04GN,132 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
Low-power 2-input NOR gate - 74AUP1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
8 suppliers
Dual 2-input EXCLUSIVE-OR gate - 74HC2G86DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
6 suppliers