Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
IC, Fairchild, 74AUP1G58L6X - Standard Logic - Standard Logic Gates
IC, Fairchild, 74AUP1G58L6X - Standard Logic - Standard Logic Gates
Delivery on production packaging - Reel. This product is non-returnable.
IC GATE UNIV 2INPUT 6-MICROPAK
Two-Input, Low Power, Universal Configurable Logic Gate
Two-Input, Low Power, Universal Configurable Logic Gate
Logic Gates 2 Input, Low Power Config. Logic Gate
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
TWO-INPUT, LOW POWER, UNIVERSAL
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | 74AUP1G58L6XDKR-ND | 8030863 | 74AUP1G58L6X | 74AUP1G58L6X | 74AUP1G58L6X | 74AUP1G58L6X | 74AUP1G58L6X | 27T7244 |
Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | ||
Gate Type | IC GATE UNIV 2INPUT 6-MICROPAK | Multifunction | NOT | Configurable Multiple Function | ||||
Supply Voltage | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | |||||
Output Type | Single-Ended | Single-Ended | Single-Ended | |||||
Inputs | 3 | 2 | 3 | 3 | 2 | |||
Low Level Output Current (Sink) | 4 mA | 4 mA |