The AD22105 series of thermostatic solid state switches are designed to switch at any temperature programmed by the user, within a range of -40°C to +150°C. Applications include fan control, industrial control, CPU monitoring and portable electronics.
Features,. 2.7 V to 7.0 V power supply range. -40°C to +150°C temperature range
Sensor Function = Temperature Switch
Output Type = Open Collector
Accuracy = ±0.5°C
Mounting Type = Surface Mount
Pin Count = 8
Minimum Operating Temperature = -50 °C
Operating Temperature Range = -50 - +150 °C
Maximum Operating Temperature = +150 °C
Minimum Operating Supply Voltage = 2.7 V
Maximum Operating Supply Voltage = 7 V
The AD22105 series of thermostatic solid state switches are designed to switch at any temperature programmed by the user, within a range of -40°C to +150°C. Applications include fan control, industrial control, CPU monitoring and portable electronics.
Features,. 2.7 V to 7.0 V power supply range. -40°C to +150°C temperature range
Sensor Function = Temperature Switch
Output Type = Open Collector
Accuracy = ±0.5°C
Mounting Type = Surface Mount
Pin Count = 8
Minimum Operating Temperature = -50 °C
Operating Temperature Range = -50 - +150 °C
Maximum Operating Temperature = +150 °C
Minimum Operating Supply Voltage = 2.7 V
Maximum Operating Supply Voltage = 7 V
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 076831-AD22105ARZ
Packaging: Tube/Rail
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Collector
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp
Current - Output (Max): 10mA
Accuracy: ±2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 7 V
Operating Supply Current: 90μA, 120μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC Output Type:Open Collector; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes
RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
Product Number | 5237443 | 076831-AD22105ARZ | 60AK6205 |
Product Name | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AD22105ARZ | Ic Output Type Analog Devices | |
Sensor Type | Temperature | Temperature | Temperature |