XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications
The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The IC provides a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal.
Summary of Features
2.7 V to 24 V supply voltage operation
Operation from unregulated power supply
High sensitivity and high stability of the magnetic switching points
High resistance to mechanical stress by Active Error Compensation
Reverse battery protection (-18 V)
Superior temperature stability
Peak temperatures up to 195°C without damage
Low jitter (typ. 1 μs)
Digital output signals
Bipolar version
Excellent matching between the 2 Hall probes
Hall plate distance 1.45 mm
Direction & speed information
Direction signal switches before the speed signal
Potential Applications
Index counting
Rotational speed and direction detection
Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door
Designers who used this product also designed with
IPZ40N04S5-5R4 | Automotive MOSFET
TLE9461-3ES | OPTIREG™ | Lite SBC Family
TLE9844-2QX | Relay Driver IC with Integrated Arm® Cortex® M0
TLE7182EM | MOTIX™ | Multi MOSFET Driver ICs
IPB80N06S4-07 | Automotive MOSFET
TLE4263-2ES | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
IPD80P03P4L-07 | Automotive MOSFET
TLE7469G V53 | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
BTS724G | Classic PROFET™ 24V | Automotive Smart High-Side Switch
IPD50N04S4L-08 | Automotive MOSFET
IPD90N06S4-05 | Automotive MOSFET
IPZ40N04S5-5R4 | Automotive MOSFET
TLE9461-3ES | OPTIREG™ | Lite SBC Family
TLE9844-2QX | Relay Driver IC with Integrated Arm® Cortex® M0
TLE7182EM | MOTIX™ | Multi MOSFET Driver ICs
IPB80N06S4-07 | Automotive MOSFET
TLE4263-2ES | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
IPD80P03P4L-07 | Automotive MOSFET
TLE7469G V53 | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
1 2 3
XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications
The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The IC provides a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal.
Summary of Features
- 2.7 V to 24 V supply voltage operation
- Operation from unregulated power supply
- High sensitivity and high stability of the magnetic switching points
- High resistance to mechanical stress by Active Error Compensation
- Reverse battery protection (-18 V)
- Superior temperature stability
- Peak temperatures up to 195°C without damage
- Low jitter (typ. 1 μs)
- Digital output signals
- Bipolar version
- Excellent matching between the 2 Hall probes
- Hall plate distance 1.45 mm
- Direction & speed information
- Direction signal switches before the speed signal
Potential Applications
- Index counting
- Rotational speed and direction detection
- Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door
Designers who used this product also designed with
- IPZ40N04S5-5R4 |
Automotive MOSFET
- TLE9461-3ES |
OPTIREG™ | Lite SBC Family
- TLE9844-2QX |
Relay Driver IC with Integrated Arm® Cortex® M0
- TLE7182EM |
MOTIX™ | Multi MOSFET Driver ICs
- IPB80N06S4-07 |
Automotive MOSFET
- TLE4263-2ES |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- IPD80P03P4L-07 |
Automotive MOSFET
- TLE7469G V53 |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- BTS724G |
Classic PROFET™ 24V | Automotive Smart High-Side Switch
- IPD50N04S4L-08 |
Automotive MOSFET
- IPD90N06S4-05 |
Automotive MOSFET
- IPZ40N04S5-5R4 |
Automotive MOSFET
- TLE9461-3ES |
OPTIREG™ | Lite SBC Family
- TLE9844-2QX |
Relay Driver IC with Integrated Arm® Cortex® M0
- TLE7182EM |
MOTIX™ | Multi MOSFET Driver ICs
- IPB80N06S4-07 |
Automotive MOSFET
- TLE4263-2ES |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- IPD80P03P4L-07 |
Automotive MOSFET
- TLE7469G V53 |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
1
2
3