Telit IoT Solutions, Inc. Low Power Consumption GPS Module JUPITER SL869 V2S

Description
The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family. The SL869 V2S allows customers to design once, select and mount the JN3, SL869 or SL869 V2 depending on required features. The highest commonality family is with SL869 V2. In fact,the SL869 V2S is designed to share the same protocol of SL869 V2 allowing a simple migration between the full GNSS variant SL869 V2 and the GPS variant SL869 V2S. SL869 V2 supports GPS and QZSS L1. Position data is delivered using NMEA protocol through a standard UART. The SL869 V2S can replace the JN3, SL869 and especially the SL869 V2 in device designs with the observance of a few simple application rules. It supports ephemeris fileinjection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in advance starting from ephemeris data broadcast by GNSS satellites, received by the module and stored in the host flash memory. Key Features Based on the Mediatek MT3337 core GNSS standards and bands supported: GPS L1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /removal Assisted GPS Default 1 Hz up to 10 Hz Navigation, SBAS, QZSS, 1PPS Ports: UART Key Benefits Low power navigation allows the best balance between accuracy and battery life AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation provides for faster TTFF Compatible with the JN3 and SL869 in popular 12 x 16 mm footprint industry standard Family Concept The xL869 is Telit’s GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16 x 12.2 mm, 24-pad, LCC package supporting GPS, GLONASS, Galileo, Beidou/Compass and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart Glonass QZSS, and ready for Galileo and Compass/Beidou. Valuable features such as Dead-reckoning, Precision Timing, as well as speed and reliability ensured by simultaneous multi-constellation navigation, provide additional benefits to your application. Your application development effort can also benefit significantly from the seamless integration between Telit’s cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multiconstellation positioning products applied together with our eCall / ERAGLONASS compliant cellular modules can bring you readyto-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling, cellular base stations, in-car navigation, automotive telematics, and GPS-based personal sports training monitors.

Suppliers

Company
Product
Description
Supplier Links
Low Power Consumption GPS Module - JUPITER SL869 V2S - Telit IoT Solutions, Inc.
Durham, NC, United States
Low Power Consumption GPS Module
JUPITER SL869 V2S
Low Power Consumption GPS Module JUPITER SL869 V2S
The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family. The SL869 V2S allows customers to design once, select and mount the JN3, SL869 or SL869 V2 depending on required features. The highest commonality family is with SL869 V2. In fact,the SL869 V2S is designed to share the same protocol of SL869 V2 allowing a simple migration between the full GNSS variant SL869 V2 and the GPS variant SL869 V2S. SL869 V2 supports GPS and QZSS L1. Position data is delivered using NMEA protocol through a standard UART. The SL869 V2S can replace the JN3, SL869 and especially the SL869 V2 in device designs with the observance of a few simple application rules. It supports ephemeris fileinjection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in advance starting from ephemeris data broadcast by GNSS satellites, received by the module and stored in the host flash memory. Key Features Based on the Mediatek MT3337 core GNSS standards and bands supported: GPS L1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /removal Assisted GPS Default 1 Hz up to 10 Hz Navigation, SBAS, QZSS, 1PPS Ports: UART Key Benefits Low power navigation allows the best balance between accuracy and battery life AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation provides for faster TTFF Compatible with the JN3 and SL869 in popular 12 x 16 mm footprint industry standard Family Concept The xL869 is Telit’s GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16 x 12.2 mm, 24-pad, LCC package supporting GPS, GLONASS, Galileo, Beidou/Compass and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart Glonass QZSS, and ready for Galileo and Compass/Beidou. Valuable features such as Dead-reckoning, Precision Timing, as well as speed and reliability ensured by simultaneous multi-constellation navigation, provide additional benefits to your application. Your application development effort can also benefit significantly from the seamless integration between Telit’s cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multiconstellation positioning products applied together with our eCall / ERAGLONASS compliant cellular modules can bring you readyto-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling, cellular base stations, in-car navigation, automotive telematics, and GPS-based personal sports training monitors.

The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core.
SL869 V2S shares the classic SL869’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family.
The SL869 V2S allows customers to design once, select and mount the JN3, SL869 or SL869 V2 depending on required features.
The highest commonality family is with SL869 V2. In fact,the SL869 V2S is designed to share the same protocol of SL869 V2 allowing a simple migration between the full GNSS variant SL869 V2 and the GPS variant SL869 V2S. SL869 V2 supports GPS and QZSS L1. Position data is delivered using NMEA protocol through a standard UART.
The SL869 V2S can replace the JN3, SL869 and especially the SL869 V2 in device designs with the observance of a few simple application rules. It supports ephemeris fileinjection (A-GPS) as well as Satellite Based Augmentation
System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in advance starting from ephemeris data broadcast by GNSS satellites, received by the module and stored in the host flash memory.

Key Features

  • Based on the Mediatek MT3337 core
  • GNSS standards and bands supported: GPS L1
  • 16 x 12.2 x 2.4 mm LLC package
  • Supply voltage range: 3 - 3.6 VDC
  • High RF sensitivity and Jamming detection /removal
  • Assisted GPS
  • Default 1 Hz up to 10 Hz Navigation, SBAS, QZSS, 1PPS
  • Ports: UART

Key Benefits

  • Low power navigation allows the best balance between accuracy and battery life
  • AGPS by means of Extended Ephemeris injection as well as Extended Ephemeris on-board generation provides for faster TTFF
  • Compatible with the JN3 and SL869 in popular 12 x 16 mm footprint industry standard

Family Concept

The xL869 is Telit’s GNSS Unified Form Factor family which allows customers to select among different GNSS technologies. Modules in this family are offered in a 16 x 12.2 mm, 24-pad, LCC package supporting GPS, GLONASS, Galileo, Beidou/Compass and QZSS constellations. Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart Glonass QZSS, and ready for Galileo and Compass/Beidou. Valuable features such as Dead-reckoning, Precision Timing, as well as speed and reliability ensured by simultaneous multi-constellation navigation, provide additional benefits to your application.
Your application development effort can also benefit significantly from the seamless integration between Telit’s cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multiconstellation positioning products applied together with our eCall / ERAGLONASS compliant cellular modules can bring you readyto-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling, cellular base stations, in-car navigation, automotive telematics, and GPS-based personal sports training monitors.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SL869 V2S
Product Name Low Power Consumption GPS Module
Device Type Modem
Technology GPS
Supply Voltage 3V; 3.3V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Data Rate 26 kbps
View Details
5 GHz 802.11a/n/ac Wi-Fi Front End Module - RFFM4554 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.3V
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-483056-02 - CYBT-483056-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.76 V 3.63 V
View Details
GH2183 Heading & GPS - GH2183 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Type GPS
View Details