The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for APAC/Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector and RUI-M card technology support. It delivers full-duplex data speeds of up to 153.6Kpbs and analog voice support. The xC864 Unified Form Factor provides compatibility with its GSM/GPRS and UMTS/HSPA counterpart products.
Key Benefits
Family Concept
The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board connector.
This allows developers and integrators to easily drop in different xC864 family modules supporting any of the major cellular technologies listed above with little design and integration time and effort.
Regional Variants
CC864-DUAL - 800/1900 MHZ for North America
CC864-SINGLE - 800 MHz for Korea/APAC
CC864-SR- 800 MHz for Korea/APAC
CC864-KPS- 1700 MHz for Korea/APAC
Telit IoT Solutions, Inc. | |
---|---|
Product Category | Network and Communication Chips |
Product Number | CC864-SR |
Product Name | Single-Band CDMA 1xRTT Wireless Module |
Device Type | Modem |
Technology | CDMA |
Interface | USB; GPIO |
Supply Voltage | Other; 3.4 to 4.2 VDC |