RS Components, Ltd. 1245566

Description
The LM930 from LM Technologies is a Bluetooth Smart Module 4.1 BLE, featuring a U.FL connector. It enables you to communicate with other Bluetooth Smart devices up to 110m in open space. The LM930 is used as a peripheral device in things such as monitors, meters and printers. The LM930 is a fully integrated module, enabling you to save space on the PCB. . Features and Benefits. Bluetooth V4.1. 14 mA current consumption (at 0 dBm). U.FL connector. I2C and UART. 4 x PWM channels. Bluetooth Class = Class 1 Bluetooth Version = 4.1 Maximum Output Power = +9dBm Receiver Sensitivity = -92dBm Supported Bus Interfaces = AIO, I2C, PIO, SPI, UART Supported I/O Interfaces = Serial Dimensions = 22 x 10.11 x 2.5mm Height = 2.5mm Length = 22mm Maximum Operating Temperature = +85°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1245566 - RS Components, Ltd.
Corby, Northants, United Kingdom
The LM930 from LM Technologies is a Bluetooth Smart Module 4.1 BLE, featuring a U.FL connector. It enables you to communicate with other Bluetooth Smart devices up to 110m in open space. The LM930 is used as a peripheral device in things such as monitors, meters and printers. The LM930 is a fully integrated module, enabling you to save space on the PCB. . Features and Benefits. Bluetooth V4.1. 14 mA current consumption (at 0 dBm). U.FL connector. I2C and UART. 4 x PWM channels. Bluetooth Class = Class 1 Bluetooth Version = 4.1 Maximum Output Power = +9dBm Receiver Sensitivity = -92dBm Supported Bus Interfaces = AIO, I2C, PIO, SPI, UART Supported I/O Interfaces = Serial Dimensions = 22 x 10.11 x 2.5mm Height = 2.5mm Length = 22mm Maximum Operating Temperature = +85°C

The LM930 from LM Technologies is a Bluetooth Smart Module 4.1 BLE, featuring a U.FL connector. It enables you to communicate with other Bluetooth Smart devices up to 110m in open space. The LM930 is used as a peripheral device in things such as monitors, meters and printers. The LM930 is a fully integrated module, enabling you to save space on the PCB. .
Features and Benefits. Bluetooth V4.1. 14 mA current consumption (at 0 dBm). U.FL connector. I2C and UART. 4 x PWM channels.
Bluetooth Class = Class 1
Bluetooth Version = 4.1
Maximum Output Power = +9dBm
Receiver Sensitivity = -92dBm
Supported Bus Interfaces = AIO, I2C, PIO, SPI, UART
Supported I/O Interfaces = Serial
Dimensions = 22 x 10.11 x 2.5mm
Height = 2.5mm
Length = 22mm
Maximum Operating Temperature = +85°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 1245566
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

 - 542513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface SPI
Supply Voltage 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 1.8 - 3.6V
View Details
 - 7581023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface I2C; ALARM, GPIO, I2C, SPI, UART, WAKE
Supply Voltage 3.3V
View Details
 - 8412505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
 - 7257701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface UART
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 1.9 - 3.6V
View Details