- Trained on our vast library of engineering resources.

RS Components, Ltd. 8412505

Description
The WA6800-00 is an audio decoder module designed for WiFi streaming applications, as well as local USB playback. An on-board audio processor SoC runs firmware which supports all the major audio standards. WiFi Audio Module WA6800-00 RS Part No 841-2505. Realtek RTD1034 500MHz MIPS24Kc SoC. 16MB serial NOR Flash memory. 128MB DDR3 SDRAM. Audio engine with HW acceleration. Realtek 8188ETV CMOS MAC, baseband PHY and RF in a single chip for IEEE 802.11b/g/n compatible WiFi. IEEE 802.11e QoS Enhancement (WMM) support. 802.11i (WPA, WPA2). Open, shared key and pair-wise key authentication services. Supports Wake-On-LAN (WOL). Built-in 24-bit DAC for analogue stereo output. IEC-60958 (S/PDIF) multi-channel (4.1) digital audio output. USB, UART and I2C serial interfaces. LPCM, ADPCM, FLAC, AAC, WAV and OGG Vorbis Codecs. RA1/RA-cook/RA-lossl ess and WMA/WMA Pro (Licensee Only). Power LED. Reboot button. PCB antenna. External antenna socket. Power supply: +5Vdc. Dimensions: 60 x 30 x 8mm. WiFi Audio Module Demo Board WA6800-C0 RS Part No 841-2509. Header socket for WA6800-00 module. S/PDIF output socket. Stereo output 3.5mm jack socket. USB Host access socket. MicroUSB socket for +5Vdc power supply. Debug socket. Re-Flash button. Mode LED Supported Protocol = 802.11b/g/n
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8412505 - RS Components, Ltd.
Corby, Northants, United Kingdom
The WA6800-00 is an audio decoder module designed for WiFi streaming applications, as well as local USB playback. An on-board audio processor SoC runs firmware which supports all the major audio standards. WiFi Audio Module WA6800-00 RS Part No 841-2505. Realtek RTD1034 500MHz MIPS24Kc SoC. 16MB serial NOR Flash memory. 128MB DDR3 SDRAM. Audio engine with HW acceleration. Realtek 8188ETV CMOS MAC, baseband PHY and RF in a single chip for IEEE 802.11b/g/n compatible WiFi. IEEE 802.11e QoS Enhancement (WMM) support. 802.11i (WPA, WPA2). Open, shared key and pair-wise key authentication services. Supports Wake-On-LAN (WOL). Built-in 24-bit DAC for analogue stereo output. IEC-60958 (S/PDIF) multi-channel (4.1) digital audio output. USB, UART and I2C serial interfaces. LPCM, ADPCM, FLAC, AAC, WAV and OGG Vorbis Codecs. RA1/RA-cook/RA-lossl ess and WMA/WMA Pro (Licensee Only). Power LED. Reboot button. PCB antenna. External antenna socket. Power supply: +5Vdc. Dimensions: 60 x 30 x 8mm. WiFi Audio Module Demo Board WA6800-C0 RS Part No 841-2509. Header socket for WA6800-00 module. S/PDIF output socket. Stereo output 3.5mm jack socket. USB Host access socket. MicroUSB socket for +5Vdc power supply. Debug socket. Re-Flash button. Mode LED Supported Protocol = 802.11b/g/n

The WA6800-00 is an audio decoder module designed for WiFi streaming applications, as well as local USB playback. An on-board audio processor SoC runs firmware which supports all the major audio standards.
WiFi Audio Module WA6800-00 RS Part No 841-2505. Realtek RTD1034 500MHz MIPS24Kc SoC. 16MB serial NOR Flash memory. 128MB DDR3 SDRAM. Audio engine with HW acceleration. Realtek 8188ETV CMOS MAC, baseband PHY and RF in a single chip for IEEE 802.11b/g/n compatible WiFi. IEEE 802.11e QoS Enhancement (WMM) support. 802.11i (WPA, WPA2). Open, shared key and pair-wise key authentication services. Supports Wake-On-LAN (WOL). Built-in 24-bit DAC for analogue stereo output. IEC-60958 (S/PDIF) multi-channel (4.1) digital audio output. USB, UART and I2C serial interfaces. LPCM, ADPCM, FLAC, AAC, WAV and OGG Vorbis Codecs. RA1/RA-cook/RA-lossless and WMA/WMA Pro (Licensee Only). Power LED. Reboot button. PCB antenna. External antenna socket. Power supply: +5Vdc. Dimensions: 60 x 30 x 8mm. WiFi Audio Module Demo Board WA6800-C0 RS Part No 841-2509. Header socket for WA6800-00 module. S/PDIF output socket. Stereo output 3.5mm jack socket. USB Host access socket. MicroUSB socket for +5Vdc power supply. Debug socket. Re-Flash button. Mode LED
Supported Protocol = 802.11b/g/n

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 8412505
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Technology GPS
Interface UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Specs
Technology GPS
Interface UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8412509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
 - 7080062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface SDIO, SPI
Supply Voltage 2.7V; 3V; 3.3V; 3.6V; Other; 2.7 - 3.6V
View Details