QUALCOMM, Incorporated Bluetooth Chipset QCC3005

Description
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3005 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Digital Microphone Input 2 digital mics Qualcomm® aptX™ playback support aptX Classic Channel Output Stereo DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type QFN BGA Pitch 0.4mm 0.5mm Package Size 6.0 x 6.0 x 0.6mm 5.5 x 5.5 x 1 mm
Description
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3005 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Digital Microphone Input 2 digital mics Qualcomm® aptX™ playback support aptX Classic Channel Output Stereo DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type QFN BGA Pitch 0.4mm 0.5mm Package Size 6.0 x 6.0 x 0.6mm 5.5 x 5.5 x 1 mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - QCC3005 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
QCC3005
Bluetooth Chipset QCC3005
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3005 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Digital Microphone Input 2 digital mics Qualcomm® aptX™ playback support aptX Classic Channel Output Stereo DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type QFN BGA Pitch 0.4mm 0.5mm Package Size 6.0 x 6.0 x 0.6mm 5.5 x 5.5 x 1 mm

Entry-level, flash programmable audio platform for Bluetooth headsets

QCC3005 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Dual-mode Bluetooth

Bluetooth Profiles

  • HFP v1.7
  • A2DP v1.3
  • AVRCPv1.5

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology
  • Qualcomm® cVc™ audio technology

Digital Microphone Input

  • 2 digital mics

Qualcomm® aptX™ playback support

  • aptX Classic

Channel Output

  • Stereo

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

MCU

MCU Clock Speed

  • 80MHz

Memory

Flash

  • Up to 64 MB external flash

Interface

Supported Interfaces

  • USB 3.0
  • USB 2.0
  • I²S
  • SPDIF

Package

Package Type

  • QFN
  • BGA

Pitch

  • 0.4mm
  • 0.5mm

Package Size

  • 6.0 x 6.0 x 0.6mm
  • 5.5 x 5.5 x 1 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCC3005
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20737LT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Attenuators - ATN3590-00 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers
37 - 40 GHz Single Polarization Quad 4x1 Tx Beamformer - AWMF-0144 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37100 to 40000 MHz
View Details