Qorvo 2.4 GHz Wi-Fi 6 Dual Path Front End Module QPF4291

Description
The Qorvo® QPF4291 is an integrated dual path front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems which allows the operation of two separate RF chains to flow through a single front end module. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing a multi-mode PA for a 3.85V supply voltage that allows for optimal throughput based on user conditions. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions while maintaining low current draw. The QPF4291 dual path front end module features chipset-specific compatible control voltages to facilitate ease of use. The QPF4291 integrates multiple 2.4 GHz power amplifiers (PA) with power detector, transmit-receive switches and bypassable low noise amplifiers (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi 6 Dual Path Front End Module - QPF4291 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi 6 Dual Path Front End Module
QPF4291
2.4 GHz Wi-Fi 6 Dual Path Front End Module QPF4291
The Qorvo® QPF4291 is an integrated dual path front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems which allows the operation of two separate RF chains to flow through a single front end module. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing a multi-mode PA for a 3.85V supply voltage that allows for optimal throughput based on user conditions. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions while maintaining low current draw. The QPF4291 dual path front end module features chipset-specific compatible control voltages to facilitate ease of use. The QPF4291 integrates multiple 2.4 GHz power amplifiers (PA) with power detector, transmit-receive switches and bypassable low noise amplifiers (LNA) into a single device.

The Qorvo® QPF4291 is an integrated dual path front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems which allows the operation of two separate RF chains to flow through a single front end module. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing a multi-mode PA for a 3.85V supply voltage that allows for optimal throughput based on user conditions. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions while maintaining low current draw.

The QPF4291 dual path front end module features chipset-specific compatible control voltages to facilitate ease of use.

The QPF4291 integrates multiple 2.4 GHz power amplifiers (PA) with power detector, transmit-receive switches and bypassable low noise amplifiers (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number QPF4291
Product Name 2.4 GHz Wi-Fi 6 Dual Path Front End Module
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4528 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.3V
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4656 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
2 GHz Wi-Fi 7 High Power Front End Module - QPF4259 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
5 GHz 802.11a/n/ac Wi-Fi Front End Module - QPF4518 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details