Telit RF Receivers SL869GNS315T002

Description
- RF Receiver GNSS, GPS 1575.42MHz -158dBm PCB, Surface Mount 0406
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 943-1023-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
943-1023-ND
RF Receivers 943-1023-ND
- RF Receiver GNSS, GPS 1575.42MHz -158dBm PCB, Surface Mount 0406

- RF Receiver GNSS, GPS 1575.42MHz -158dBm PCB, Surface Mount 0406

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 943-1023-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Bias Current 71 mA
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-012011-00 - CYBLE-012011-00 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 5.5 V
View Details
5 GHz Wi-Fi 6 U-NII2c-3 bandBoost Integrated Front End Module - QPF7552 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
37-43.5 GHz IF Up/Down Converter IC - AWMF-0218 - Anokiwave
Specs
Device Type Up/Down Converter
Technology 5G Standard
Package Type FCCSP
View Details