IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
DigiKey | |
---|---|
Product Category | Network and Communication Chips |
Product Number | 497-BLUENRG-345MCCT-ND |
Product Name | RF Transceiver ICs |
Device Type | Transceiver |
Technology | Bluetooth |
Data Rate | 2000 kbps |
Bias Current | 3.4 mA |