Broadcom Inc. 12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA PEX 8612

Description
The ExpressLane™ PEX 8612 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including workstations, communications, storage, and embedded systems as well as intelligent I/O modules and add-in cards. The PEX 8612 boasts the industry's lowest 12-lane PCIe Gen 2 latency at 150ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The PEX 8612 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as two on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8612 is offered in a 19 x 19mm 324-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA - PEX 8612 - Broadcom Inc.
San Jose, CA, USA
12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA
PEX 8612
12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA PEX 8612
The ExpressLane™ PEX 8612 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including workstations, communications, storage, and embedded systems as well as intelligent I/O modules and add-in cards. The PEX 8612 boasts the industry's lowest 12-lane PCIe Gen 2 latency at 150ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The PEX 8612 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as two on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8612 is offered in a 19 x 19mm 324-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8612 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including workstations, communications, storage, and embedded systems as well as intelligent I/O modules and add-in cards. The PEX 8612 boasts the industry's lowest 12-lane PCIe Gen 2 latency at 150ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The PEX 8612 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as two on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8612 is offered in a 19 x 19mm 324-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8612
Product Name 12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Ka-Band Silicon Intelligent Gain Block™ - AWMF-0143 - Anokiwave
Specs
Device Type Intelligent Gain Block IC w/o SW
Technology Multi-Market
Package Type WLCSP
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-333032-02 - CYBT-333032-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
2.4 GHz Wi-Fi Front End Module - QPF4200 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
RI-R6C-001A RI-R6C-001A - RI-R6C-001A-03 - Texas Instruments
Specs
Supply Voltage Other; 3.3 to 5
Bias Current 70 mA
View Details
3 suppliers