Abracon, LLC ALANS100X1 ALANS100X1-2F02DT

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 9.45 mm Height: 5.65 mm Length: 12.8 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALANS100X1 - ALANS100X1-2F02DT - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 9.45 mm Height: 5.65 mm Length: 12.8 mm Mounting: SMD Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALANS100X1
  • IEEE Standard: 802.3u
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Pin Count: 16
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Operating Temperature: -40°C ~ +85°C
  • Width: 9.45 mm
  • Height: 5.65 mm
  • Length: 12.8 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALANS100X1-2F02DT
Product Name ALANS100X1
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi + Bluetooth® Combos - Wi-Fi 5 (802.11ac) - CYW43022 - CYW43022 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
WL1831MOD WiLink 8 Single Band Combo Wi-Fi, BT & BLE Module - WL1831MODGBMOCR - Texas Instruments
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
# of Tx 17 #
View Details
3 suppliers
5 GHz 802.11a/n/ac Wi-Fi Front End Module - QPF4518 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details